Advantech OEM Parts - OEM Parts (O - R) - PCL-10120-1E PCL-10120-1E

Description
Manufacturer: Advantech Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068281-PCL-10120-1E Color: Multiple Gender: Male to Male Length: 1 m Cable Length: 1 m Number of Pins: 20 Connector Type A: IDC, Socket Connector Type B: IDC, Socket Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Advantech Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068281-PCL-10120-1E Color: Multiple Gender: Male to Male Length: 1 m Cable Length: 1 m Number of Pins: 20 Connector Type A: IDC, Socket Connector Type B: IDC, Socket Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PCL-10120-1E - 1068281-PCL-10120-1E - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PCL-10120-1E
1068281-PCL-10120-1E
OEM Parts - OEM Parts (O - R) - PCL-10120-1E 1068281-PCL-10120-1E
Manufacturer: Advantech Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068281-PCL-10120-1E Color: Multiple Gender: Male to Male Length: 1 m Cable Length: 1 m Number of Pins: 20 Connector Type A: IDC, Socket Connector Type B: IDC, Socket Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Advantech Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1068281-PCL-10120-1E
Color: Multiple
Gender: Male to Male
Length: 1 m
Cable Length: 1 m
Number of Pins: 20
Connector Type A: IDC, Socket
Connector Type B: IDC, Socket
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1068281-PCL-10120-1E
Product Name OEM Parts - OEM Parts (O - R) - PCL-10120-1E
Unlock Full Specs
to access all available technical data