Ethernet to Serial Adapter Card RS-232, RS-422, RS-485
Manufacturer: Advantech Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1044742-ADAM-4520I-A
Housing Material: ABS
Categories: OEM Parts(A-B)
Alternative Parts (Cross-Reference): ADAM-4520I-AEADAM-45
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Wire
RoHS: Compliant
Min Operating Temperature: -40 °C
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | ADAM-4520I-AE-ND | 1044742-ADAM-4520I-AE |
| Product Name | Adapters, Converters | OEM Parts - OEM Parts (A - B) - ADAM-4520I-AE |