Manufacturer: Advantech Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034473-IDS-3119N-35
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
"19"" SXGA OPEN FRAME MONITOR 350"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1034473-IDS-3119N-35SXA1E | IDS-3119N-35SXA1E-ND |
| Product Name | OEM Parts - OEM Parts (F - I) - IDS-3119N-35SXA1E | Monitors |