TE Connectivity Datasheets for Chip Resistors
Chip resistors are passive resistors with a form factor of an integrated circuit (IC) chip. Typically, they are manufactured using thin-film technology.
Chip Resistors: Learn more
| Product Name | Notes |
|---|---|
| Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 6.3 x 2.3 Electrical Characteristics Operating Voltage (V) : 250 Passive Component Tolerance (PCT) : .1... | |
| Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 6.8 x 2.5 Electrical Characteristics Operating Voltage (V) : 250 Passive Component Tolerance (PCT) : 5... | |
| Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 1.55 x .8 x .45 Electrical Characteristics Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .063 Resistance Class : 1kΩ | |
| Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 1.55 x .8 x .45 Electrical Characteristics Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .063 Resistance Class : Up... | |
| Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 1.6 x .85 x .45 Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : .1 Resistance Class : 1kΩ | |
| Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 2 x 1.25 x .5 Electrical Characteristics Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .1 Resistance Class : 1kΩ | |
| Configuration Features Number of Resistors : 1 Dimensions Product Diameter : 2.2 MM [.087 INCH ] Product Length : 5.9 MM [.232 INCH ] Electrical Characteristics Operating Voltage (V) : 350 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 1... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .23 MM [.009 INCH ] Product Length : .58 MM [.023 INCH ] Product Width : .29 MM [.011 INCH ] Electrical Characteristics Operating Voltage (V) : 15 Passive Component Tolerance (PCT) : .5... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .23 MM [.009 INCH ] Product Length : .58 MM [.023 INCH ] Product Width : .29 MM [.011 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : .5 Power Rating (WATT) : .0313... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .23 MM [.009 INCH ] Product Length : .6 MM [.024 INCH ] Product Width : .3 MM [.012 INCH ] Electrical Characteristics Operating Voltage (V) : 25 Passive Component Tolerance (PCT) : 1... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .3 MM [.012 INCH ] Product Length : 1 MM [.039 INCH ] Product Width : .5 MM [.02 INCH ] Electrical Characteristics Operating Voltage (V) : 25 Passive Component Tolerance (PCT) : .1... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .32 MM [.013 INCH ] Product Length : 1 MM [.039 INCH ] Product Width : .5 MM [.02 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : .125... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .35 MM [.014 INCH ] Product Length : 1 MM [.039 INCH ] Product Width : .5 MM [.02 INCH ] Electrical Characteristics Operating Voltage (V) : 50 Passive Component Tolerance (PCT) : 5... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .35 MM [.014 INCH ] Product Length : 1 MM [.039 INCH ] Product Width : .5 MM [.02 INCH ] Electrical Characteristics Operating Voltage (V) : 75 Passive Component Tolerance (PCT) : .1... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .45 MM [.018 INCH ] Product Length : 1.55 MM [.061 INCH ] Product Width : .8 MM [.031 INCH ] Electrical Characteristics Operating Voltage (V) : 100 Passive Component Tolerance (PCT) : .1... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .45 MM [.018 INCH ] Product Length : 1.55 MM [.061 INCH ] Product Width : .8 MM [.031 INCH ] Electrical Characteristics Operating Voltage (V) : 150 Passive Component Tolerance (PCT) : .1... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .45 MM [.018 INCH ] Product Length : 1.55 MM [.061 INCH ] Product Width : .8 MM [.031 INCH ] Electrical Characteristics Operating Voltage (V) : 50 Passive Component Tolerance (PCT) : .1... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .45 MM [.018 INCH ] Product Length : 1.55 MM [.061 INCH ] Product Width : .8 MM [.031 INCH ] Electrical Characteristics Operating Voltage (V) : 50 Passive Component Tolerance (PCT) : 1... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .45 MM [.018 INCH ] Product Length : 1.6 MM [.063 INCH ] Product Width : .8 MM [.031 INCH ] Electrical Characteristics Operating Voltage (V) : 100 Passive Component Tolerance (PCT) : .1... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .45 MM [.018 INCH ] Product Length : 1.6 MM [.063 INCH ] Product Width : .8 MM [.031 INCH ] Electrical Characteristics Operating Voltage (V) : 50 Passive Component Tolerance (PCT) : 1... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .45 MM [.018 INCH ] Product Length : 1.6 MM [.063 INCH ] Product Width : .8 MM [.031 INCH ] Electrical Characteristics Operating Voltage (V) : 50 Passive Component Tolerance (PCT) : 5... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .5 MM [.02 INCH ] Product Length : 2 MM [.079 INCH ] Product Width : 1.25 MM [.049 INCH ] Electrical Characteristics Operating Voltage (V) : 150 Passive Component Tolerance (PCT) : .1... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM [.022 INCH ] Product Length : 2 MM [.079 INCH ] Product Width : 1.25 MM [.049 INCH ] Electrical Characteristics Operating Voltage (V) : 100 Passive Component Tolerance (PCT) : .1... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM [.022 INCH ] Product Length : 2 MM [.079 INCH ] Product Width : 1.25 MM [.049 INCH ] Electrical Characteristics Operating Voltage (V) : 150 Passive Component Tolerance (PCT) : .1... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM [.022 INCH ] Product Length : 2 MM [.079 INCH ] Product Width : 1.25 MM [.049 INCH ] Electrical Characteristics Operating Voltage (V) : 150 Passive Component Tolerance (PCT) : 5... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM [.022 INCH ] Product Length : 2 MM [.079 INCH ] Product Width : 1.25 MM [.049 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : .25... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM [.022 INCH ] Product Length : 3.05 MM [.12 INCH ] Product Width : 1.55 MM [.061 INCH ] Electrical Characteristics Operating Voltage (V) : 150 Passive Component Tolerance (PCT) : .1... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM [.022 INCH ] Product Length : 3.05 MM [.12 INCH ] Product Width : 1.55 MM [.061 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .125... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM [.022 INCH ] Product Length : 3.1 MM [.122 INCH ] Product Width : 1.55 MM [.061 INCH ] Electrical Characteristics Operating Voltage (V) : 200 Passive Component Tolerance (PCT) : 1... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM [.022 INCH ] Product Length : 3.1 MM [.122 INCH ] Product Width : 1.55 MM [.061 INCH ] Electrical Characteristics Operating Voltage (V) : 200 Passive Component Tolerance (PCT) : 5... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM [.022 INCH ] Product Length : 3.1 MM [.122 INCH ] Product Width : 1.55 MM [.061 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : .25... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM [.022 INCH ] Product Length : 3.1 MM [.122 INCH ] Product Width : 1.55 MM [.061 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : .5... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM [.022 INCH ] Product Length : 6.35 MM [.25 INCH ] Product Width : 3.2 MM [.126 INCH ] Electrical Characteristics Operating Voltage (V) : 250 Passive Component Tolerance (PCT) : 1... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM [.022 INCH ] Product Length : 6.35 MM [.25 INCH ] Product Width : 3.2 MM [.126 INCH ] Electrical Characteristics Operating Voltage (V) : 250 Passive Component Tolerance (PCT) : 5... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM [.022 INCH ] Product Length : 6.35 MM [.25 INCH ] Product Width : 3.2 MM [.126 INCH ] Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 1... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .58 MM [.023 INCH ] Product Length : 3.05 MM [.12 INCH ] Product Width : 1.55 MM [.061 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : .5... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .6 MM [.024 INCH ] Product Length : 3.2 MM [.126 INCH ] Product Width : 1.6 MM [.063 INCH ] Electrical Characteristics Operating Voltage (V) : 200 Passive Component Tolerance (PCT) : .1... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .74 MM [.029 INCH ] Product Length : 6.35 MM [.25 INCH ] Product Width : 3.15 MM [.124 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 2... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .74 MM [.029 INCH ] Product Length : 6.35 MM [.25 INCH ] Product Width : 3.15 MM [.124 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 2... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 1.1 MM [.043 INCH ] Product Length : 6.35 MM [.25 INCH ] Product Width : 3.2 MM [.126 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 3... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 3.55 MM [.14 INCH ] Product Length : 6.7 MM [.264 INCH ] Product Width : 4 MM [.157 INCH ] Electrical Characteristics Operating Voltage (V) : 300 Passive Component Tolerance (PCT) : 5... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 45 MM [1.17 INCH ] Product Length : 320 MM [12.6 INCH ] Product Width : 260 MM [10.24 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1, 5 Power Rating (WATT) :... |
| Next >> |