TE Connectivity Chip Resistor - Surface Mount 1622821-6

Description
RES SMD 2.7 OHM 5% 1/4W 1220
Datasheet
Description
RES SMD 2.7 OHM 5% 1/4W 1220
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1622821-6 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
1622821-6
Chip Resistor - Surface Mount 1622821-6
RES SMD 2.7 OHM 5% 1/4W 1220

RES SMD 2.7 OHM 5% 1/4W 1220

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Chip Resistors
Product Number 1622821-6
Product Name Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Potentiometers - 1905297 - RS Components, Ltd.
Specs
Resistance Range 100000 ohms
Temperature Coefficient 5 ±ppm/°C
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Packing Method Tape Reel
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD203GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details