Infineon Technologies AG Datasheets for Amplifier and Comparator Chips

Amplifier and comparator chips are board-level components for amplifying voltage, current, or power.
Amplifier and Comparator Chips: Learn more

Page: 1 2
Product Name Notes
2x40W ultra power efficient, fully Integrated audio amplifier IC with analog input This product is not for a new design. Check out our new MERUS™ multilevel gen2 class D amplifiers...
2x40W ultra power efficient, fully integrated audio amplifier IC with I2S digital input This product is not for a new design. Check out our new MERUS™ multilevel gen2 class D...
2x80W ultra power efficient, fully integrated audio amplifier IC with analog input MA12070 is a highly efficient, fully integrated, digital audio power amplifier IC, based on multi-level switching technology. It...
2x80W ultra power efficient, fully integrated audio amplifier IC with I2S digital input MA12070P is a highly efficient, fully integrated audio power amplifier IC, based on multi-level switching technology. It...
MERUS™ 2-channel analog input class D audio amplifier multichip module The MERUS™ MA5332MS multichip module offers the same or even higher output power as monolithic alternatives without a heatsink and...
MERUS™ class-D audio amplifier, 2x37 W, 10-20 V, ultra-low idle power, inductor-less operation, integrated DSP The MA2304DNS is a 2x37 W audio amplifier with integrated audio DSP and I2S/TDM audio...
MERUS™ class-D audio amplifier, 2x37 W, 10-20 V, ultra-low idle power, inductor-less operation, with volume control and peak limiter The MA2304PNS is a 2x37 W audio amplifier with integrated audio...
The MA2306DNS is a 2x63 W audio amplifier with I2S/TDM audio interface. It features the MERUS™ multilevel switching amplifier technology. Multilevel switching relaxes EMI and enables inductor‑less applications with lower...
The MA2306PNS is a 2x63 W audio amplifier with I2S/TDM audio interface. It features the MERUS™ multilevel switching amplifier technology. Multilevel switching relaxes EMI and enables inductor‑less applications with lower...
The MA5302MS is optimized for 1-2 Ω speaker impedances. It offers the same or higher output power than monolithic alternatives without heatsink and 50% less footprint. This MCM solution integrates...
The MA5342MS is optimized for 4-16 Ω speaker impedances. It offers the same or higher output power than monolithic alternatives without heatsink and 50% less footprint. This MCM solution integrates...

<< Prev