Manufacturer: Infineon Technologies
Win Source Part Number: 145294-PTFB183404FV2
Packaging: Reel - TR
Voltage Rating: 65V
Frequency: 1.88GHz
Current - Test: 2.6A
Gain: 17dB
Transistor Polarity: LDMOS
Voltage - Test: 30V
Power - Output: 80W
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: H-37275-6/2
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Number | 145294-PTFB183404FV2R250XTMA1 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTFB183404FV2R250XTMA1 |
| Package Type | H-37275-6/2 |