Manufacturer: Infineon Technologies
Win Source Part Number: 138610-PTFB212503ELV
Packaging: Reel - TR
Voltage Rating: 65V
Frequency: 2.17GHz
Current - Test: 1.85A
Gain: 18.1dB
Transistor Polarity: LDMOS
Voltage - Test: 30V
Power - Output: 55W
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: H-33288-6
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Number | 138610-PTFB212503ELV1R250XTMA1 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTFB212503ELV1R250XTMA1 |
| Package Type | H-33288-6 |