Powell Electronics, Inc. Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 2000 2500 3000 3500 4000 4500 4850 4900 4950 5000 5050 5100 5120 5130 5140 5150 5160 5170 5176 5177 5178 5179 5180 5181 5182 5183 5184 5185 5186 5187 5188 5190 5200 5210 5220 5230 5240 5250 5300 5350 5400 5409
Product Name Notes
.100 Single Row Screw Mach Skt Strip
2.00 mm FleXYZ Cost-effective Tiger Buy
8-Channel Audio Connector
ACC, SEN, A CODE, T ADA W/O CB
Board-to-Board / Mezzanine Connector
CONN RCPT 10POS 0.031 GOLD SMD
CONN RCPT 12POS 0.031 GOLD SMD
CONN RCPT 16POS 0.031 GOLD SMD
CONN, 34 POS SOCKET 24 AWG CON
CONNECTOR, RECEPTACLE STRIP, 0.80MM
CONNECTOR
Connectors
Electronic Component
FEMALE HEADER 0.8MM SMT 2*10P GOLD H=3MM
FEMALE HEADER 0.8MM SMT 2*10P MATTE TIN
LED - SIDE FIRE 0603, 0.6 mm HIGH: Blue
LED - SIDE FIRE 0603, 0.6 mm HIGH: Green
LED - SIDE FIRE 0603, 0.6 mm HIGH: Red
LED - SIDE FIRE 0603, 0.6 mm HIGH: White
LED - SIDE FIRE 0603, 0.6 mm HIGH: Yello
M Series Sensor Connector, T Cable, Meta
M Series Sensor Connector, Y Cable, Meta
M12 8PIN Y ADAPTOR
M12 A-Code Connector, Female Front Panel
M12 A-Code Connector, Male Field Termina
M12 A-Code Connector, Male Front Panel M
M12 CONN 4PIN I ADAPTOR
M12 CONN 4PIN T ADAPTOR
M12 CONN 5PIN Y ADAPTOR
M12 CONN 8PIN T ADAPTOR
M12 CONN T ADAPTOR
M12 CONN Y ADAPTOR
M12 CONN
ODU MINI-SNAP size 0|straight plug, seri
ODU MINI-SNAP® Series F Straight plug, S
POWER DRAWER CONT.#8 SOC. SOLDER
RECEPTACLE STRIP, 0.80MM, 10 POS
RECTANGLE PLG A-KYWY
RJ45 Modular Jack
Solenoid coil, DIN connection, 24 VAC, S
SQW-106-01-STL-D-VS # Samtec
Standard Circular Connector

<< Prev Next >>