Samtec Inc. Pin & Socket Connectors SS-102-T-2

Description
.100 Single Row Screw Mach Skt Strip
Request a Quote Datasheet
Description
.100 Single Row Screw Mach Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SS-102-T-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SS-102-T-2
Pin & Socket Connectors SS-102-T-2
.100 Single Row Screw Mach Skt Strip

.100 Single Row Screw Mach Skt Strip

Buy Now
PCB Sockets - 2081666 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081666
PCB Sockets 2081666
.100" 1 Row Screw Machine Skt Strip

.100" 1 Row Screw Machine Skt Strip

Supplier's Site
Connector, Rcpt, 2Pos, 1Row, 2.54Mm; Connector Systems Samtec - 11P7498 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 2Pos, 1Row, 2.54Mm; Connector Systems Samtec
11P7498
Connector, Rcpt, 2Pos, 1Row, 2.54Mm; Connector Systems Samtec 11P7498
CONNECTOR, RCPT, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Straight; Product Range:SS Series RoHS Compliant: Yes

CONNECTOR, RCPT, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Straight; Product Range:SS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SS-102-T-2 2081666 11P7498
Product Name Pin & Socket Connectors PCB Sockets Connector, Rcpt, 2Pos, 1Row, 2.54Mm; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Mini SAS HD 8i Receptacle Connectors - SFF-8643 - Q080639HR072M501ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details