Samtec Inc. Pin & Socket Connectors SQW-130-01-L-Q

Description
2.00 mm FleXYZ Cost-effective Tiger Buy
Request a Quote Datasheet
Description
2.00 mm FleXYZ Cost-effective Tiger Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SQW-130-01-L-Q - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SQW-130-01-L-Q
Pin & Socket Connectors SQW-130-01-L-Q
2.00 mm FleXYZ Cost-effective Tiger Buy

2.00 mm FleXYZ Cost-effective Tiger Buy

Buy Now
Socket, 2.0Mm, 4X30 Position; Connector Systems Samtec - 81P1382 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, 4X30 Position; Connector Systems Samtec
81P1382
Socket, 2.0Mm, 4X30 Position; Connector Systems Samtec 81P1382
SOCKET, 2.0MM, 4X30 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:120Contacts ; Connector Mounting:Through Hole Mount; Product Range:SQW Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.0MM, 4X30 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:120Contacts; Connector Mounting:Through Hole Mount; Product Range:SQW Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SQW-130-01-L-Q 81P1382
Product Name Pin & Socket Connectors Socket, 2.0Mm, 4X30 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

MDD Series: High density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details