Samtec Inc. Pin & Socket Connectors SQW-110-01-L-5

Description
2.00 mm FleXYZ Cost-effective Tiger Buy
Request a Quote Datasheet
Description
2.00 mm FleXYZ Cost-effective Tiger Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SQW-110-01-L-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SQW-110-01-L-5
Pin & Socket Connectors SQW-110-01-L-5
2.00 mm FleXYZ Cost-effective Tiger Buy

2.00 mm FleXYZ Cost-effective Tiger Buy

Buy Now
Socket, 2.0Mm, 5X10 Position; Connector Systems Samtec - 81P0509 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, 5X10 Position; Connector Systems Samtec
81P0509
Socket, 2.0Mm, 5X10 Position; Connector Systems Samtec 81P0509
SOCKET, 2.0MM, 5X10 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:5Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:SQW Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.0MM, 5X10 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:5Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:SQW Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SQW-110-01-L-5 81P0509
Product Name Pin & Socket Connectors Socket, 2.0Mm, 5X10 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products