Samtec Inc. Pin & Socket Connectors SQW-109-01-L-D

Description
2.00 mm FleXYZ Cost-effective Tiger Buy
Request a Quote Datasheet
Description
2.00 mm FleXYZ Cost-effective Tiger Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SQW-109-01-L-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SQW-109-01-L-D
Pin & Socket Connectors SQW-109-01-L-D
2.00 mm FleXYZ Cost-effective Tiger Buy

2.00 mm FleXYZ Cost-effective Tiger Buy

Buy Now
Singapore, Singapore
Electronic Connector
315-SQW-109-01-L-D
Electronic Connector 315-SQW-109-01-L-D
CONN RCPT 18POS 0.079 GOLD PCB Product overview: SQW-109-01-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQW-109-01-L-D can be used for catalog matching and distributor lookup.

CONN RCPT 18POS 0.079 GOLD PCB Product overview: SQW-109-01-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQW-109-01-L-D can be used for catalog matching and distributor lookup.

Supplier's Site
Socket, 2.0Mm, 2X9 Position; Connector Systems Samtec - 11P7421 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, 2X9 Position; Connector Systems Samtec
11P7421
Socket, 2.0Mm, 2X9 Position; Connector Systems Samtec 11P7421
SOCKET, 2.0MM, 2X9 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Connector Mounting:Through Hole Mount; Product Range:SQW Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.0MM, 2X9 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Connector Mounting:Through Hole Mount; Product Range:SQW Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SQW-109-01-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SQW-109-01-L-D
CONN RCPT 18POS 0.079 GOLD PCB

CONN RCPT 18POS 0.079 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SQW-109-01-L-D 315-SQW-109-01-L-D 11P7421 SQW-109-01-L-D
Product Name Pin & Socket Connectors Electronic Connector Socket, 2.0Mm, 2X9 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Solder
Voltage Rating 250 to 281 volts
Current Rating 3.8 amps 3.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Bergstak ® - 10069524-143402LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Voltage Rating 100 volts
Current Rating 0.8 amps
View Details
2 suppliers
Header; 10; 8 A; 125/300 V; 0.150 in.; 1.55 in.; Polyamide 6.6 - 70078494 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Din Rail, Channel - 2946-2000-5310/102-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers