Samtec Inc. SMD Electronic Connector SQW-120-01-L-D-VS

Description
CONN RCPT 2MM 40POS DL VERT SMD Product overview: SQW-120-01-L-D-VS from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQW-120-01-L-D-V S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 2MM 40POS DL VERT SMD Product overview: SQW-120-01-L-D-VS from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQW-120-01-L-D-V S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
315-SQW-120-01-L-D-VS
SMD Electronic Connector 315-SQW-120-01-L-D-VS
CONN RCPT 2MM 40POS DL VERT SMD Product overview: SQW-120-01-L-D-VS from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQW-120-01-L-D-V S can be used for catalog matching and distributor lookup.

CONN RCPT 2MM 40POS DL VERT SMD Product overview: SQW-120-01-L-D-VS from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQW-120-01-L-D-VS can be used for catalog matching and distributor lookup.

Supplier's Site
Pin & Socket Connectors - SQW-120-01-L-D-VS - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SQW-120-01-L-D-VS
Pin & Socket Connectors SQW-120-01-L-D-VS
2.00 mm FleXYZ Cost-effective Tiger Buy

2.00 mm FleXYZ Cost-effective Tiger Buy

Buy Now
Board-To-Board Connector, Sqw Series, Surface Mount, Receptacle, 40, 2 Mm, Gold Plated Contacts Rohs Compliant Samtec - 70W0670 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Sqw Series, Surface Mount, Receptacle, 40, 2 Mm, Gold Plated Contacts Rohs Compliant Samtec
70W0670
Board-To-Board Connector, Sqw Series, Surface Mount, Receptacle, 40, 2 Mm, Gold Plated Contacts Rohs Compliant Samtec 70W0670
Board-To-Board Connector, SQW Series, Surface Mount, Receptacle, 40, 2 mm, Gold Plated Contacts RoHS Compliant: Yes

Board-To-Board Connector, SQW Series, Surface Mount, Receptacle, 40, 2 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, 2.0Mm, Smt, 2X20 Position; Connector Systems Samtec - 11P7444 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Smt, 2X20 Position; Connector Systems Samtec
11P7444
Socket, 2.0Mm, Smt, 2X20 Position; Connector Systems Samtec 11P7444
SOCKET, 2.0MM, SMT, 2X20 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Product Range:SQW Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.0MM, SMT, 2X20 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Product Range:SQW Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SQW-120-01-L-D-VS
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SQW-120-01-L-D-VS
CONN RCPT 40POS 0.079 GOLD SMD

CONN RCPT 40POS 0.079 GOLD SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-SQW-120-01-L-D-VS SQW-120-01-L-D-VS 70W0670 11P7444 SQW-120-01-L-D-VS
Product Name SMD Electronic Connector Pin & Socket Connectors Board-To-Board Connector, Sqw Series, Surface Mount, Receptacle, 40, 2 Mm, Gold Plated Contacts Rohs Compliant Samtec Socket, 2.0Mm, Smt, 2X20 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Solder
Voltage Rating 250 to 281 volts
Current Rating 3.8 amps 3.8 amps
Unlock Full Specs
to access all available technical data