Samtec Inc. Pin & Socket Connectors SQW-113-01-L-D-VS

Description
2.00 mm FleXYZ Cost-effective Tiger Buy
Request a Quote
Description
2.00 mm FleXYZ Cost-effective Tiger Buy
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 2.0mm, SMT, 2x13 Position (part number 11P7430) from Samtec is designed for board-to-board and wire-to-board applications. It features a pitch spacing of 2mm and consists of 26 contacts arranged in two rows. The insulator material is black liquid crystal polymer, while the contacts are made of phosphor bronze with options for tin or gold plating over nickel. This socket has a current rating of 3.8 A per pin and a voltage rating of 500 VAC when mated with compatible connectors. It operates within a temperature range of -55°C to +125°C and has a contact resistance of 10 mΩ. The insertion depth ranges from 2.62 mm to 5.03 mm, with an average insertion force of 1.8 oz and a withdrawal force of 1.0 oz per contact. The product is RoHS compliant and supports a maximum of 100 mating cycles with gold plating. The socket is available in various configurations, including options for surface mount or through-hole, and can be ordered in quantities above the minimum requirement. It is compatible with several connector series, including TMMH and TMM.

Datasheet Summary
Powered by GS/AI

The Socket, 2.0mm, SMT, 2x13 Position (part number 11P7430) from Samtec is designed for board-to-board and wire-to-board applications. It features a pitch spacing of 2mm and consists of 26 contacts arranged in two rows. The insulator material is black liquid crystal polymer, while the contacts are made of phosphor bronze with options for tin or gold plating over nickel. This socket has a current rating of 3.8 A per pin and a voltage rating of 500 VAC when mated with compatible connectors. It operates within a temperature range of -55°C to +125°C and has a contact resistance of 10 mΩ. The insertion depth ranges from 2.62 mm to 5.03 mm, with an average insertion force of 1.8 oz and a withdrawal force of 1.0 oz per contact. The product is RoHS compliant and supports a maximum of 100 mating cycles with gold plating. The socket is available in various configurations, including options for surface mount or through-hole, and can be ordered in quantities above the minimum requirement. It is compatible with several connector series, including TMMH and TMM.

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SQW-113-01-L-D-VS - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SQW-113-01-L-D-VS
Pin & Socket Connectors SQW-113-01-L-D-VS
2.00 mm FleXYZ Cost-effective Tiger Buy

2.00 mm FleXYZ Cost-effective Tiger Buy

Buy Now
Socket, 2.0Mm, Smt, 2X13 Position; Connector Systems Samtec - 11P7430 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Smt, 2X13 Position; Connector Systems Samtec
11P7430
Socket, 2.0Mm, Smt, 2X13 Position; Connector Systems Samtec 11P7430
SOCKET, 2.0MM, SMT, 2X13 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Surface Mount; Product Range:SQW Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.0MM, SMT, 2X13 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Surface Mount; Product Range:SQW Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SQW-113-01-L-D-VS
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SQW-113-01-L-D-VS
CONN RCPT 26POS 0.079 GOLD SMD

CONN RCPT 26POS 0.079 GOLD SMD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SQW-113-01-L-D-VS 11P7430 SQW-113-01-L-D-VS
Product Name Pin & Socket Connectors Socket, 2.0Mm, Smt, 2X13 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub Half Pitch Pin Type Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Geometry Right Angle
View Details
Panel OBDII Connectors gold pins - QLC16049 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
3 Pos. Female SIL 14 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-03-326-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details