Samtec Inc. Pin & Socket Connectors SS-101-TT-1A

Description
.100 Single Row Screw Mach Skt Strip
Request a Quote Datasheet
Description
.100 Single Row Screw Mach Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SS-101-TT-1A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SS-101-TT-1A
Pin & Socket Connectors SS-101-TT-1A
.100 Single Row Screw Mach Skt Strip

.100 Single Row Screw Mach Skt Strip

Buy Now
Connector, Rcpt, 1Pos, 1Row; Connector Systems Samtec - 81P1693 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 1Pos, 1Row; Connector Systems Samtec
81P1693
Connector, Rcpt, 1Pos, 1Row; Connector Systems Samtec 81P1693
CONNECTOR, RCPT, 1POS, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Connector Mounting:Through Hole Mount; Product Range:SS Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

CONNECTOR, RCPT, 1POS, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Connector Mounting:Through Hole Mount; Product Range:SS Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SS-101-TT-1A 81P1693
Product Name Pin & Socket Connectors Connector, Rcpt, 1Pos, 1Row; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products