Samtec Inc. Pin & Socket Connectors SS-108-G-1C

Description
.100 Single Row Screw Mach Skt Strip
Request a Quote Datasheet
Description
.100 Single Row Screw Mach Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SS-108-G-1C - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SS-108-G-1C
Pin & Socket Connectors SS-108-G-1C
.100 Single Row Screw Mach Skt Strip

.100 Single Row Screw Mach Skt Strip

Buy Now
Socket, 2.54Mm, Vertical Through Hole, 8 Position; Connector Systems Samtec - 81P1987 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 8 Position; Connector Systems Samtec
81P1987
Socket, 2.54Mm, Vertical Through Hole, 8 Position; Connector Systems Samtec 81P1987
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:SS Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:SS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SS-108-G-1C 81P1987
Product Name Pin & Socket Connectors Socket, 2.54Mm, Vertical Through Hole, 8 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details