Samtec Inc. Pin & Socket Connectors SQW-108-01-L-D

Description
2.00 mm FleXYZ Cost-effective Tiger Buy
Request a Quote Datasheet
Description
2.00 mm FleXYZ Cost-effective Tiger Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SQW-108-01-L-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SQW-108-01-L-D
Pin & Socket Connectors SQW-108-01-L-D
2.00 mm FleXYZ Cost-effective Tiger Buy

2.00 mm FleXYZ Cost-effective Tiger Buy

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SQW-108-01-L-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SQW-108-01-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SQW-108-01-L-D
CONN RCPT 16POS 0.079 GOLD PCB

CONN RCPT 16POS 0.079 GOLD PCB

Supplier's Site
Board-To-Board Connector, Sqw Series, Through Hole, Receptacle, 16, 2 Mm, Gold Plated Contacts Rohs Compliant Samtec - 70W0669 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Sqw Series, Through Hole, Receptacle, 16, 2 Mm, Gold Plated Contacts Rohs Compliant Samtec
70W0669
Board-To-Board Connector, Sqw Series, Through Hole, Receptacle, 16, 2 Mm, Gold Plated Contacts Rohs Compliant Samtec 70W0669
Board-To-Board Connector, SQW Series, Through Hole, Receptacle, 16, 2 mm, Gold Plated Contacts RoHS Compliant: Yes

Board-To-Board Connector, SQW Series, Through Hole, Receptacle, 16, 2 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, 2.0Mm, 2X8 Position; Connector Systems Samtec - 11P7419 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, 2X8 Position; Connector Systems Samtec
11P7419
Socket, 2.0Mm, 2X8 Position; Connector Systems Samtec 11P7419
SOCKET, 2.0MM, 2X8 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:SQW Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.0MM, 2X8 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:SQW Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SQW-108-01-L-D SQW-108-01-L-D 70W0669 11P7419
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-To-Board Connector, Sqw Series, Through Hole, Receptacle, 16, 2 Mm, Gold Plated Contacts Rohs Compliant Samtec Socket, 2.0Mm, 2X8 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data