Samtec Inc. Pin & Socket Connectors SQW-118-01-L-D

Description
2.00 mm FleXYZ Cost-effective Tiger Buy
Request a Quote
Description
2.00 mm FleXYZ Cost-effective Tiger Buy
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SQW-118-01-L-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SQW-118-01-L-D
Pin & Socket Connectors SQW-118-01-L-D
2.00 mm FleXYZ Cost-effective Tiger Buy

2.00 mm FleXYZ Cost-effective Tiger Buy

Buy Now
Socket, 2.0Mm, 2X18 Position; Connector Systems Samtec - 11P7439 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, 2X18 Position; Connector Systems Samtec
11P7439
Socket, 2.0Mm, 2X18 Position; Connector Systems Samtec 11P7439
SOCKET, 2.0MM, 2X18 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Connector Mounting:Through Hole Mount; Product Range:Tiger Buy SQW Series RoHS Compliant: Yes

SOCKET, 2.0MM, 2X18 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Connector Mounting:Through Hole Mount; Product Range:Tiger Buy SQW Series RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SQW-118-01-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SQW-118-01-L-D
CONN RCPT 36POS 0.079 GOLD PCB

CONN RCPT 36POS 0.079 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SQW-118-01-L-D 11P7439 SQW-118-01-L-D
Product Name Pin & Socket Connectors Socket, 2.0Mm, 2X18 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10075024-G01-20ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 650 volts
View Details
Header; 8; 8 A; 125/300 V; 0.150 in.; 1.25 in.; Polyamide 6.6 - 70078493 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
PCB terminal block - 250-221 - WAGO
Specs
Termination Push-button
View Details
6 suppliers