Samtec Inc. Pin & Socket Connectors SQW-114-01-F-D

Description
2.00 mm FleXYZ Cost-effective Tiger Buy
Request a Quote Datasheet
Description
2.00 mm FleXYZ Cost-effective Tiger Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SQW-114-01-F-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SQW-114-01-F-D
Pin & Socket Connectors SQW-114-01-F-D
2.00 mm FleXYZ Cost-effective Tiger Buy

2.00 mm FleXYZ Cost-effective Tiger Buy

Buy Now
Connector, Receptacle, 28 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec - 81P0725 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 28 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec
81P0725
Connector, Receptacle, 28 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec 81P0725
CONNECTOR, RECEPTACLE, 28 CONTACTS, 2 ROWS, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 28 CONTACTS, 2 ROWS, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SQW-114-01-F-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SQW-114-01-F-D
CONN RCPT 28POS 0.079 GOLD PCB

CONN RCPT 28POS 0.079 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SQW-114-01-F-D 81P0725 SQW-114-01-F-D
Product Name Pin & Socket Connectors Connector, Receptacle, 28 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10072354-S01-08KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
3 suppliers
Din Rail, Channel - 2946-2002-1911/1000-542-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details