The Win Source Electronics part number 1096019-SS-120-G-2 is a rectangular connector designed as a female socket receptacle with 20 positions in a single row. It features a pitch of 0.100 inches (2.54 mm) and is suitable for board-to-board applications. The connector is constructed with a beryllium copper contact material and has a gold contact finish with a thickness of 30.0 µin (0.76 µm) for mating and 10.0 µin (0.25 µm) for post. The insulation material is glass-filled polybutylene terephthalate (PBT), and the insulation color is black. This connector operates within a temperature range of -55 °C to +125 °C and is designed for through-hole mounting. It is RoHS compliant and has an MSL level of 1, indicating it is suitable for unlimited exposure to moisture. The product is packaged in bulk and is recognized for its reliability in various applications. Alternative part numbers include SS-120-T-2 and SL-120-T-19, providing options for engineers seeking similar specifications.
.100" Single Row Screw Machine Socket St
.100" Single Row Screw Machine Socket St
Win Source Part Number: 1096019-SS-120-G-2
Category: Connectors, Interconnects>Rectan
Series: SS
Number of Positions: 20
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Beryllium Copper
Standard Package: 1
Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 10.0µin (0.25µm)
Insulation Color: Black
Mounting Type: Through Hole
Contact Length - Post: 0.125" (3.18mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): SS-120-T-2; SS-120-S-2; SL-120-T-19; 6-534237-8; 1-535541-8; 929850-01-20-RASS-12
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM1115-20
Base Product Number: SS-120
.100 Single Row Screw Mach Skt Strip
CONN RCPT 20POS 0.1 GOLD PCB Product overview: SS-120-G-2 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SS-120-G-2 can be used for catalog matching and distributor lookup.
.100" Single Row Screw Machine Socket Strip RoHS Compliant: Yes
| RS Components, Ltd. | Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1803541 | 1096019-SS-120-G-2 | SS-120-G-2 | 315-SS-120-G-2 | 11P7592 |
| Product Name | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Pin & Socket Connectors | Electronic Connector | .100" Single Row Screw Machine Socket Strip Rohs Compliant Samtec |
| Geometry | Straight; Straight |