Samtec Inc. Pin & Socket Connectors SQW-120-01-L-D-VS-K-TR

Description
2.00 mm FleXYZ Cost-effective Tiger Buy
Request a Quote Datasheet
Description
2.00 mm FleXYZ Cost-effective Tiger Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SQW-120-01-L-D-VS-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SQW-120-01-L-D-VS-K-TR
Pin & Socket Connectors SQW-120-01-L-D-VS-K-TR
2.00 mm FleXYZ Cost-effective Tiger Buy

2.00 mm FleXYZ Cost-effective Tiger Buy

Buy Now
Connector, Receptacle, 40 Position, 2Row, 2Mm; Connector Systems Samtec - 81P1037 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 40 Position, 2Row, 2Mm; Connector Systems Samtec
81P1037
Connector, Receptacle, 40 Position, 2Row, 2Mm; Connector Systems Samtec 81P1037
CONNECTOR, RECEPTACLE, 40 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Product Range:SQW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 40 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Product Range:SQW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SQW-120-01-L-D-VS-K-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SQW-120-01-L-D-VS-K-TR
CONN RCPT 40POS 0.079 GOLD SMD

CONN RCPT 40POS 0.079 GOLD SMD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SQW-120-01-L-D-VS-K-TR 81P1037 SQW-120-01-L-D-VS-K-TR
Product Name Pin & Socket Connectors Connector, Receptacle, 40 Position, 2Row, 2Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM2K - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers