Samtec Inc. Pin & Socket Connectors SQW-150-01-L-D

Description
2.00 mm FleXYZ Cost-effective Tiger Buy
Request a Quote Datasheet
Description
2.00 mm FleXYZ Cost-effective Tiger Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SQW-150-01-L-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SQW-150-01-L-D
Pin & Socket Connectors SQW-150-01-L-D
2.00 mm FleXYZ Cost-effective Tiger Buy

2.00 mm FleXYZ Cost-effective Tiger Buy

Buy Now
Singapore, Singapore
Electronic Connector
315-SQW-150-01-L-D
Electronic Connector 315-SQW-150-01-L-D
CONN RCPT 100POS 0.079 GOLD PCB Product overview: SQW-150-01-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQW-150-01-L-D can be used for catalog matching and distributor lookup.

CONN RCPT 100POS 0.079 GOLD PCB Product overview: SQW-150-01-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQW-150-01-L-D can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SQW-150-01-L-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SQW-150-01-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SQW-150-01-L-D
CONN RCPT 100POS 0.079 GOLD PCB

CONN RCPT 100POS 0.079 GOLD PCB

Supplier's Site
Board-Board Connector, Socket, 100Way, 2Row; Connector Systems Samtec - 11P7488 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 100Way, 2Row; Connector Systems Samtec
11P7488
Board-Board Connector, Socket, 100Way, 2Row; Connector Systems Samtec 11P7488
BOARD-BOARD CONNECTOR, SOCKET, 100WAY, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Through Hole Mount; Product Range:SQW Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 100WAY, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Through Hole Mount; Product Range:SQW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SQW-150-01-L-D 315-SQW-150-01-L-D SQW-150-01-L-D 11P7488
Product Name Pin & Socket Connectors Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-Board Connector, Socket, 100Way, 2Row; Connector Systems Samtec
Termination Solder Solder
Voltage Rating 250 to 281 volts
Current Rating 3.8 amps 3.8 amps
Unlock Full Specs
to access all available technical data