Samtec SQW-113-01-L-D PCB Socket
Samtec SQW-113-01-L-D PCB Socket
2.00 mm FleXYZ Cost-effective Tiger Buy
SOCKET, 2.0MM, 2X13 POSITION; Connector Systems:Board-to-Boa
CONNECTOR, RCPT, 26POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:26Contacts;
CONN RCPT 26POS 0.079 GOLD PCB
| RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2081659 | SQW-113-01-L-D | 11P7429 | 90Y8627 | SQW-113-01-L-D |
| Product Name | PCB Sockets | Pin & Socket Connectors | Socket, 2.0Mm, 2X13 Position; Connector Systems Samtec | Connector, Rcpt, 26Pos, 2Row, 2Mm; Pitch Spacing Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Through Hole | Solder | ||
| Mounting | Surface mount | Through Hole Mount | Through Hole | ||
| Contact Pitch | 2 mm (0.0787 inch) | ||||
| Number of Contacts | 26 # |