Samtec Inc. Pin & Socket Connectors SQW-117-01-F-D

Description
2.00 mm FleXYZ Cost-effective Tiger Buy
Request a Quote Datasheet
Description
2.00 mm FleXYZ Cost-effective Tiger Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SQW-117-01-F-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SQW-117-01-F-D
Pin & Socket Connectors SQW-117-01-F-D
2.00 mm FleXYZ Cost-effective Tiger Buy

2.00 mm FleXYZ Cost-effective Tiger Buy

Buy Now
Rectangular Connectors - SQW-117-01-F-D - 934925-SQW-117-01-F-D - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - SQW-117-01-F-D
934925-SQW-117-01-F-D
Rectangular Connectors - SQW-117-01-F-D 934925-SQW-117-01-F-D
Manufacturer: Samtec Inc. Win Source Part Number: 934925-SQW-117-01-F- D Series: SQW Operating Temperature Range: -55°C ~ 125°C Features: 34 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold Package: Tube Mounting: Through Hole Family Name: SQW-117 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SAM12894, SQW-117-01-F-D-ND

Manufacturer: Samtec Inc.
Win Source Part Number: 934925-SQW-117-01-F-D
Series: SQW
Operating Temperature Range: -55°C ~ 125°C
Features: 34 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Package: Tube
Mounting: Through Hole
Family Name: SQW-117
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SAM12894, SQW-117-01-F-D-ND

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
315-SQW-117-01-F-D
Electronic Connector 315-SQW-117-01-F-D
CONN RCPT 34POS 0.079 GOLD PCB Product overview: SQW-117-01-F-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQW-117-01-F-D can be used for catalog matching and distributor lookup.

CONN RCPT 34POS 0.079 GOLD PCB Product overview: SQW-117-01-F-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQW-117-01-F-D can be used for catalog matching and distributor lookup.

Supplier's Site
Connector, Receptacle, 34 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec - 40P2546 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 34 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec
40P2546
Connector, Receptacle, 34 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec 40P2546
CONNECTOR, RECEPTACLE, 34 CONTACTS, 2 ROWS, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 34 CONTACTS, 2 ROWS, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SQW-117-01-F-D 934925-SQW-117-01-F-D 315-SQW-117-01-F-D 40P2546
Product Name Pin & Socket Connectors Rectangular Connectors - SQW-117-01-F-D Electronic Connector Connector, Receptacle, 34 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products