Samtec Inc. Pin & Socket Connectors SQW-112-01-L-D

Description
2.00 mm FleXYZ Cost-effective Tiger Buy
Request a Quote Datasheet
Description
2.00 mm FleXYZ Cost-effective Tiger Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SQW-112-01-L-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SQW-112-01-L-D
Pin & Socket Connectors SQW-112-01-L-D
2.00 mm FleXYZ Cost-effective Tiger Buy

2.00 mm FleXYZ Cost-effective Tiger Buy

Buy Now
PCB Sockets - 1801448 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1801448
PCB Sockets 1801448
Samtec SQW-112-01-L-D PCB Socket

Samtec SQW-112-01-L-D PCB Socket

Supplier's Site
PCB Sockets - 1801787 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1801787
PCB Sockets 1801787
Samtec SQW-112-01-L-D PCB Socket

Samtec SQW-112-01-L-D PCB Socket

Supplier's Site
Socket, 2.0Mm, 2X12 Position; Connector Systems Samtec - 11P7427 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, 2X12 Position; Connector Systems Samtec
11P7427
Socket, 2.0Mm, 2X12 Position; Connector Systems Samtec 11P7427
SOCKET, 2.0MM, 2X12 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Through Hole Mount; Product Range:SQW Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.0MM, 2X12 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Through Hole Mount; Product Range:SQW Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SQW-112-01-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SQW-112-01-L-D
CONN RCPT 24POS 0.079 GOLD PCB

CONN RCPT 24POS 0.079 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SQW-112-01-L-D 1801448 11P7427 SQW-112-01-L-D
Product Name Pin & Socket Connectors PCB Sockets Socket, 2.0Mm, 2X12 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Geometry Straight; Straight
Termination Solder Solder
Mounting Through hole Through Hole Mount Through Hole
Voltage Rating 250 to 281 volts
Unlock Full Specs
to access all available technical data

Similar Products