Samtec Inc. Pin & Socket Connectors SQW-110-01-L-D-VS

Description
2.00 mm FleXYZ Cost-effective Tiger Buy
Request a Quote Datasheet
Description
2.00 mm FleXYZ Cost-effective Tiger Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SQW-110-01-L-D-VS - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SQW-110-01-L-D-VS
Pin & Socket Connectors SQW-110-01-L-D-VS
2.00 mm FleXYZ Cost-effective Tiger Buy

2.00 mm FleXYZ Cost-effective Tiger Buy

Buy Now
Singapore, Singapore
SMD Electronic Connector
315-SQW-110-01-L-D-VS
SMD Electronic Connector 315-SQW-110-01-L-D-VS
CONN RCPT 2MM 20POS DL VERT SMD Product overview: SQW-110-01-L-D-VS from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQW-110-01-L-D-V S can be used for catalog matching and distributor lookup.

CONN RCPT 2MM 20POS DL VERT SMD Product overview: SQW-110-01-L-D-VS from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQW-110-01-L-D-VS can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SQW-110-01-L-D-VS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SQW-110-01-L-D-VS
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SQW-110-01-L-D-VS
CONN RCPT 20POS 0.079 GOLD SMD

CONN RCPT 20POS 0.079 GOLD SMD

Supplier's Site
Socket, 2.0Mm, Smt, 2X10 Position; Connector Systems Samtec - 11P7424 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Smt, 2X10 Position; Connector Systems Samtec
11P7424
Socket, 2.0Mm, Smt, 2X10 Position; Connector Systems Samtec 11P7424
SOCKET, 2.0MM, SMT, 2X10 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:SQW Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.0MM, SMT, 2X10 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:SQW Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SQW-110-01-L-D-VS 315-SQW-110-01-L-D-VS SQW-110-01-L-D-VS 11P7424
Product Name Pin & Socket Connectors SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.0Mm, Smt, 2X10 Position; Connector Systems Samtec
Termination Solder Solder
Voltage Rating 250 to 281 volts
Current Rating 3.8 amps 3.8 amps
Unlock Full Specs
to access all available technical data

Similar Products