CONN RCPT 2MM 54POS DL VERT PCB Product overview: SQW-127-01-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQW-127-01-L-D can be used for catalog matching and distributor lookup.
2.00 mm FleXYZ Cost-effective Tiger Buy
SOCKET, 2.0MM, 2X27 POSITION; Connector Systems:Board-to-Boa
CONN RCPT 2MM 54POS DL VERT PCB
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-SQW-127-01-L-D | SQW-127-01-L-D | 11P7457 | SQW-127-01-L-D |
| Product Name | Electronic Connector | Pin & Socket Connectors | Socket, 2.0Mm, 2X27 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | ||
| Voltage Rating | 250 to 281 volts | |||
| Current Rating | 3.8 amps | 3.8 amps |