CONN RCPT 16POS 0.079 GOLD SMD Product overview: SQW-108-01-L-D-VS from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQW-108-01-L-D-V
2.00 mm FleXYZ Cost-effective Tiger Buy
CONN RCPT 16POS 0.079 GOLD SMD
SOCKET, 2.0MM, SMT, 2X8 POSITION; Connector Systems:Board-to-Boa
CONNECTOR, RCPT, 16POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:16Contacts;
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-SQW-108-01-L-D-VS | SQW-108-01-L-D-VS | SQW-108-01-L-D-VS | 11P7420 | 85AC2192 |
| Product Name | SMD Electronic Connector | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 2.0Mm, Smt, 2X8 Position; Connector Systems Samtec | Connector, Rcpt, 16Pos, 2Row, 2Mm; Pitch Spacing Samtec |
| Termination | Solder | Solder | Surface Mount | ||
| Voltage Rating | 250 to 281 volts | ||||
| Current Rating | 3.8 amps | 3.8 amps |