Samtec Inc. Pin & Socket Connectors SQW-112-01-F-D

Description
2.00 mm FleXYZ Cost-effective Tiger Buy
Request a Quote Datasheet
Description
2.00 mm FleXYZ Cost-effective Tiger Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SQW-112-01-F-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SQW-112-01-F-D
Pin & Socket Connectors SQW-112-01-F-D
2.00 mm FleXYZ Cost-effective Tiger Buy

2.00 mm FleXYZ Cost-effective Tiger Buy

Buy Now
Connector, Receptacle, 24 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec - 81P0586 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 24 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec
81P0586
Connector, Receptacle, 24 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec 81P0586
CONNECTOR, RECEPTACLE, 24 CONTACTS, 2 ROWS, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 24 CONTACTS, 2 ROWS, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SQW-112-01-F-D 81P0586
Product Name Pin & Socket Connectors Connector, Receptacle, 24 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NAMK2 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
PCB Headers - 147135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Right Angle
View Details