2.00 mm FleXYZ Cost-effective Tiger Buy
Samtec SQW-108-01-F-D PCB Socket
Samtec SQW-108-01-F-D PCB Socket
CONNECTOR, RECEPTACLE, 16 CONTACTS, 2 ROWS, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Boa
CONNECTOR, RCPT, 16POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:16Contacts;
CONN RCPT 16POS 0.079 GOLD PCB
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SQW-108-01-F-D | 1801608 | 81P0329 | 56AC6702 | SQW-108-01-F-D |
| Product Name | Pin & Socket Connectors | PCB Sockets | Connector, Receptacle, 16 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec | Connector, Rcpt, 16Pos, 2Row, 2Mm; Pitch Spacing Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Geometry | Straight; Straight | ||||
| Termination | Solder | Through Hole | Solder | ||
| Mounting | Through hole | Through Hole Mount | Through Hole | ||
| Voltage Rating | 250 to 281 volts |