Win Source Part Number: 1048094-FA3-PB-16-85
Category: Circuit Protection>Circuit Breakers
Series: F
Package: Bulk
Voltage Rating - AC: 277 V
Voltage Rating - DC: 125 V
Standard Package: 1
Actuator Type: Lever
Illumination: None
Number of Poles: 3
Breaker Type: Magnetic (Hydraulic Delay)
Mounting Type: Chassis Mount
Alternative Parts (Cross-Reference): CM1-B0-34-630-101-C;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
Current Rating (Amps): 500A
HTSUS: 8536.20.0020
Mfr: Carling Technologies
Other Names: 432-FA3-PB-16-850-22
Approval Agency: UL489A
| Win Source Electronics | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | FA3-PB-16-850-22A-BT |
| Product Name | Circuit Protection - Circuit Breakers |
| Rated AC Voltage | 277 volts |