Circuit Breaker Magnetic (Hydraulic Delay) 5A 480V AC 65V DC Lever DIN Rail
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 5A; Product Range:D Series; Current Rating:5A; No. of Poles:1 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.96kV; Voltage AC:250V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 432-1024-ND | 76K1024 |
| Product Name | Circuit Breakers | Circuit Breaker, Hydromagnetic, 1P, 277V, 5A; Product Range Carling Technologies |
| Rated Current | 5 amps | 5 amps |
| Trip System Type | Magnetic Hydraulic | Magnetic Hydraulic |
| Features | Trip Indicator | |
| Mounting Style | Din Rail Mounted |