MAGNETIC HYDRAULIC CIRCUIT BREAKER; Product Range:M Series; Current Rating:20A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:1kA; Trip Time:15s; Dielectric Strength:1.5kV; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 20C2990 |
| Product Name | Magnetic Hydraulic Circuit Breaker; Product Range Carling Technologies |
| Rated Current | 20 amps |