Carling Technologies, Inc. Circuit Breakers - PBA-BA-24-620-2BA-AG PBA-BA-24-620-2BA-AG

Description
Manufacturer: Carling Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048151-PBA-BA-24-62 0-2BA-AG Current Rating: 20 A Number of Poles: 1 Categories: Circuit Breakers Alternative Parts (Cross-Reference): R11-2-25.0A-34972-2; BQ1B025; BQ1B025QLD; R11-2-20.0A-34972-3; R11-2-15.0A-B06CV-V; BQ1B020; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Voltage Rating (AC): 120 V
Request a Quote
Description
Manufacturer: Carling Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048151-PBA-BA-24-62 0-2BA-AG Current Rating: 20 A Number of Poles: 1 Categories: Circuit Breakers Alternative Parts (Cross-Reference): R11-2-25.0A-34972-2; BQ1B025; BQ1B025QLD; R11-2-20.0A-34972-3; R11-2-15.0A-B06CV-V; BQ1B020; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Voltage Rating (AC): 120 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PBA-BA-24-620-2BA-AG - PBA-BA-24-620-2BA-AG - Win Source Electronics
Laguna Hills, CA, United States
Circuit Breakers - PBA-BA-24-620-2BA-AG
PBA-BA-24-620-2BA-AG
Circuit Breakers - PBA-BA-24-620-2BA-AG PBA-BA-24-620-2BA-AG
Manufacturer: Carling Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048151-PBA-BA-24-62 0-2BA-AG Current Rating: 20 A Number of Poles: 1 Categories: Circuit Breakers Alternative Parts (Cross-Reference): R11-2-25.0A-34972-2; BQ1B025; BQ1B025QLD; R11-2-20.0A-34972-3; R11-2-15.0A-B06CV-V; BQ1B020; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Voltage Rating (AC): 120 V

Manufacturer: Carling Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1048151-PBA-BA-24-620-2BA-AG
Current Rating: 20 A
Number of Poles: 1
Categories: Circuit Breakers
Alternative Parts (Cross-Reference): R11-2-25.0A-34972-2; BQ1B025; BQ1B025QLD; R11-2-20.0A-34972-3; R11-2-15.0A-B06CV-V; BQ1B020;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Voltage Rating (AC): 120 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Breakers
Product Number PBA-BA-24-620-2BA-AG
Product Name Circuit Breakers - PBA-BA-24-620-2BA-AG
Number of Poles 1
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910080 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
Circuit Breakers - A-0701I -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 50 volts
Rated Current 2 to 50 amps
View Details
Circuit Breaker, Thermal, 1P, 250V, 500Ma; Product Range Wago - 29K2057 - Newark, An Avnet Company
Specs
Rated AC Voltage 250 volts
Rated DC Voltage 65 volts
Rated Current 0.5000 amps
View Details