Carling Technologies, Inc. Circuit Protection - Circuit Breakers CMB-153-27GNN-W-A

Description
Win Source Part Number: 1052507-CMB-153-27GN N-W-A Category: Circuit Protection>Circuit Breakers Series: CMB Package: Bulk Voltage Rating - AC: 250 V Voltage Rating - DC: 32 V Standard Package: 100 Actuator Type: Push to Reset Illumination: None Number of Poles: 1 Breaker Type: Thermal Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 69 pct. Current Rating (Amps): 15A HTSUS: 8536.20.0020 Mfr: Carling Technologies Other Names: CMB15327GNNWA,432-CM B-153-27GNN-W-A,CA2B 034616121I
Request a Quote Datasheet
Description
Win Source Part Number: 1052507-CMB-153-27GN N-W-A Category: Circuit Protection>Circuit Breakers Series: CMB Package: Bulk Voltage Rating - AC: 250 V Voltage Rating - DC: 32 V Standard Package: 100 Actuator Type: Push to Reset Illumination: None Number of Poles: 1 Breaker Type: Thermal Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 69 pct. Current Rating (Amps): 15A HTSUS: 8536.20.0020 Mfr: Carling Technologies Other Names: CMB15327GNNWA,432-CM B-153-27GNN-W-A,CA2B 034616121I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Circuit Breakers - CMB-153-27GNN-W-A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Circuit Breakers
CMB-153-27GNN-W-A
Circuit Protection - Circuit Breakers CMB-153-27GNN-W-A
Win Source Part Number: 1052507-CMB-153-27GN N-W-A Category: Circuit Protection>Circuit Breakers Series: CMB Package: Bulk Voltage Rating - AC: 250 V Voltage Rating - DC: 32 V Standard Package: 100 Actuator Type: Push to Reset Illumination: None Number of Poles: 1 Breaker Type: Thermal Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 69 pct. Current Rating (Amps): 15A HTSUS: 8536.20.0020 Mfr: Carling Technologies Other Names: CMB15327GNNWA,432-CM B-153-27GNN-W-A,CA2B 034616121I

Win Source Part Number: 1052507-CMB-153-27GNN-W-A
Category: Circuit Protection>Circuit Breakers
Series: CMB
Package: Bulk
Voltage Rating - AC: 250 V
Voltage Rating - DC: 32 V
Standard Package: 100
Actuator Type: Push to Reset
Illumination: None
Number of Poles: 1
Breaker Type: Thermal
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
Current Rating (Amps): 15A
HTSUS: 8536.20.0020
Mfr: Carling Technologies
Other Names: CMB15327GNNWA,432-CMB-153-27GNN-W-A,CA2B034616121I

Buy Now
Thermal Circuit Breaker, 1 Pole, 15A; Product Range Carling Technologies - 36M2169 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Circuit Breaker, 1 Pole, 15A; Product Range Carling Technologies
36M2169
Thermal Circuit Breaker, 1 Pole, 15A; Product Range Carling Technologies 36M2169
THERMAL CIRCUIT BREAKER, 1 POLE, 15A; Product Range:CMB Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:32V; Voltage Rating VAC:250V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

THERMAL CIRCUIT BREAKER, 1 POLE, 15A; Product Range:CMB Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:32V; Voltage Rating VAC:250V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number CMB-153-27GNN-W-A 36M2169
Product Name Circuit Protection - Circuit Breakers Thermal Circuit Breaker, 1 Pole, 15A; Product Range Carling Technologies
Rated AC Voltage 250 volts 250 volts
Rated DC Voltage 32 volts 32 volts
Trip System Type Thermal
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910081 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Automotive Circuit Breakers  VF-GCD -  - VICFUSE
Specs
Rated DC Voltage 42 volts
View Details