Win Source Part Number: 1315165-CMB-203-00EN
Category: Circuit Protection>Circuit Breakers
Series: CMB
Package: Bulk
Voltage Rating - AC: 250 V
Voltage Rating - DC: 32 V
Actuator Type: Push to Reset
Illumination: None
Number of Poles: 1
Breaker Type: Thermal
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
Current Rating (Amps): 20A
HTSUS: 8536.20.0020
Mfr: Carling Technologies
| Win Source Electronics | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | CMB-203-00ENN-B-A/20 |
| Product Name | Circuit Protection - Circuit Breakers |
| Rated AC Voltage | 250 volts |