Carling Technologies, Inc. Circuit Breaker;Therm;Rocker;Cur-Rtg 10A;Panel;1 Pole;Vol-Rtg 125-250/50VAC/VDC CTB-B-B-10

Description
Circuit Breaker;Therm;Rocker ;Cur-Rtg 10A;Panel;1 Pole;Vol-Rtg 125-250/50VAC/VDC
Datasheet
Description
Circuit Breaker;Therm;Rocker ;Cur-Rtg 10A;Panel;1 Pole;Vol-Rtg 125-250/50VAC/VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker;Therm;Rocker;Cur-Rtg 10A;Panel;1 Pole;Vol-Rtg 125-250/50VAC/VDC - 70131740 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm;Rocker;Cur-Rtg 10A;Panel;1 Pole;Vol-Rtg 125-250/50VAC/VDC
70131740
Circuit Breaker;Therm;Rocker;Cur-Rtg 10A;Panel;1 Pole;Vol-Rtg 125-250/50VAC/VDC 70131740
Circuit Breaker;Therm;Rocker ;Cur-Rtg 10A;Panel;1 Pole;Vol-Rtg 125-250/50VAC/VDC

Circuit Breaker;Therm;Rocker;Cur-Rtg 10A;Panel;1 Pole;Vol-Rtg 125-250/50VAC/VDC

Supplier's Site
Thermal Circuit Breaker, 1 Pole, 10A; Product Range Carling Technologies - 67H5957 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Circuit Breaker, 1 Pole, 10A; Product Range Carling Technologies
67H5957
Thermal Circuit Breaker, 1 Pole, 10A; Product Range Carling Technologies 67H5957
THERMAL CIRCUIT BREAKER, 1 POLE, 10A; Product Range:CTB Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:50V; Voltage Rating VAC:250V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

THERMAL CIRCUIT BREAKER, 1 POLE, 10A; Product Range:CTB Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:50V; Voltage Rating VAC:250V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 70131740 67H5957
Product Name Circuit Breaker;Therm;Rocker;Cur-Rtg 10A;Panel;1 Pole;Vol-Rtg 125-250/50VAC/VDC Thermal Circuit Breaker, 1 Pole, 10A; Product Range Carling Technologies
Rated AC Voltage 125 to 250 volts 250 volts
Rated DC Voltage 50 volts 50 volts
Rated Current 10 amps 10 amps
Trip System Type Thermal
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 5-1393253-7 - TE Connectivity
Specs
Rated Current 30 amps
Rated Breaking Capacity 2500 amps
Trip System Type Magnetic
View Details
Electronic circuit breaker - 787-3861/004-020 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Circuit Breakers - 486-3-128-198-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal
Features Trip Indicator
View Details
2 suppliers
Miniature Molded One Pole AC Case Circuit Breakers - 1DU2L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 2 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers