Carling Technologies, Inc. Circuit Protector, Thermal; 100 Megohms(Insulation); Panel Mount; + 0.005% CTB-B-B-05

Description
Thermal Circuit Protector, 100 Megohms (Insulation) Resistance, Panel Mounting UL, CSA, VDE, CE Approved CTB Series. 0.032 in. to 0.062 in. panel thickness.
Datasheet
Description
Thermal Circuit Protector, 100 Megohms (Insulation) Resistance, Panel Mounting UL, CSA, VDE, CE Approved CTB Series. 0.032 in. to 0.062 in. panel thickness.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protector, Thermal; 100 Megohms(Insulation); Panel Mount; + 0.005% - 70131662 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Protector, Thermal; 100 Megohms(Insulation); Panel Mount; + 0.005%
70131662
Circuit Protector, Thermal; 100 Megohms(Insulation); Panel Mount; + 0.005% 70131662
Thermal Circuit Protector, 100 Megohms (Insulation) Resistance, Panel Mounting UL, CSA, VDE, CE Approved CTB Series. 0.032 in. to 0.062 in. panel thickness.

Thermal Circuit Protector, 100 Megohms (Insulation) Resistance, Panel Mounting

  • UL, CSA, VDE, CE Approved
    CTB Series. 0.032 in. to 0.062 in. panel thickness.
Supplier's Site
Ctb-Series Circuit Breaker Rohs Compliant Carling Technologies - 79AH0648 - Newark, An Avnet Company
Chicago, IL, United States
Ctb-Series Circuit Breaker Rohs Compliant Carling Technologies
79AH0648
Ctb-Series Circuit Breaker Rohs Compliant Carling Technologies 79AH0648
CTB-SERIES CIRCUIT BREAKER ROHS COMPLIANT: YES

CTB-SERIES CIRCUIT BREAKER ROHS COMPLIANT: YES

Supplier's Site
Thermal Circuit Breaker, 1 Pole, 5A; Product Range Carling Technologies - 67H5952 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Circuit Breaker, 1 Pole, 5A; Product Range Carling Technologies
67H5952
Thermal Circuit Breaker, 1 Pole, 5A; Product Range Carling Technologies 67H5952
THERMAL CIRCUIT BREAKER, 1 POLE, 5A; Product Range:CTB Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:50V; Voltage Rating VAC:250V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

THERMAL CIRCUIT BREAKER, 1 POLE, 5A; Product Range:CTB Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:50V; Voltage Rating VAC:250V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 70131662 79AH0648 67H5952
Product Name Circuit Protector, Thermal; 100 Megohms(Insulation); Panel Mount; + 0.005% Ctb-Series Circuit Breaker Rohs Compliant Carling Technologies Thermal Circuit Breaker, 1 Pole, 5A; Product Range Carling Technologies
Text for Mounting Panel Panel
Unlock Full Specs
to access all available technical data