Carling Technologies, Inc. Circuit Protection - Circuit Breakers MU2-B-94-485-1-A21-B-E

Description
Win Source Part Number: 1048046-MU2-B-94-485 -1-A21-B-E Category: Circuit Protection>Circuit Breakers Series: M Package: Bulk Voltage Rating - AC: 250 V Voltage Rating - DC: 80 V Standard Package: 1 Actuator Type: Push to Reset Illumination: None Number of Poles: 2 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): IEGH11-1-61-7.50-C-2 1-V; R21-61-10.0A-B01CV-V ; R21-62-10.0A-R01IV-V ; MD2-B-34-610-1-A36-B -C; PR21-62-10.0A-XX-V; MA2-B-64-610-1-A22-2 -C; MF2-B-34-610-1-BB6-2 -C; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. Current Rating (Amps): 8.5A HTSUS: 8536.20.0020 Mfr: Carling Technologies Other Names: TGCO510TWB,MU2B94485 1A21BE,432-MU2-B-94- 485-1-A21-B-E Approval Agency: CSA, TUV, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1048046-MU2-B-94-485 -1-A21-B-E Category: Circuit Protection>Circuit Breakers Series: M Package: Bulk Voltage Rating - AC: 250 V Voltage Rating - DC: 80 V Standard Package: 1 Actuator Type: Push to Reset Illumination: None Number of Poles: 2 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): IEGH11-1-61-7.50-C-2 1-V; R21-61-10.0A-B01CV-V ; R21-62-10.0A-R01IV-V ; MD2-B-34-610-1-A36-B -C; PR21-62-10.0A-XX-V; MA2-B-64-610-1-A22-2 -C; MF2-B-34-610-1-BB6-2 -C; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. Current Rating (Amps): 8.5A HTSUS: 8536.20.0020 Mfr: Carling Technologies Other Names: TGCO510TWB,MU2B94485 1A21BE,432-MU2-B-94- 485-1-A21-B-E Approval Agency: CSA, TUV, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Circuit Breakers - MU2-B-94-485-1-A21-B-E - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Circuit Breakers
MU2-B-94-485-1-A21-B-E
Circuit Protection - Circuit Breakers MU2-B-94-485-1-A21-B-E
Win Source Part Number: 1048046-MU2-B-94-485 -1-A21-B-E Category: Circuit Protection>Circuit Breakers Series: M Package: Bulk Voltage Rating - AC: 250 V Voltage Rating - DC: 80 V Standard Package: 1 Actuator Type: Push to Reset Illumination: None Number of Poles: 2 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): IEGH11-1-61-7.50-C-2 1-V; R21-61-10.0A-B01CV-V ; R21-62-10.0A-R01IV-V ; MD2-B-34-610-1-A36-B -C; PR21-62-10.0A-XX-V; MA2-B-64-610-1-A22-2 -C; MF2-B-34-610-1-BB6-2 -C; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. Current Rating (Amps): 8.5A HTSUS: 8536.20.0020 Mfr: Carling Technologies Other Names: TGCO510TWB,MU2B94485 1A21BE,432-MU2-B-94- 485-1-A21-B-E Approval Agency: CSA, TUV, UL

Win Source Part Number: 1048046-MU2-B-94-485-1-A21-B-E
Category: Circuit Protection>Circuit Breakers
Series: M
Package: Bulk
Voltage Rating - AC: 250 V
Voltage Rating - DC: 80 V
Standard Package: 1
Actuator Type: Push to Reset
Illumination: None
Number of Poles: 2
Breaker Type: Magnetic (Hydraulic Delay)
Mounting Type: Panel Mount
Alternative Parts (Cross-Reference): IEGH11-1-61-7.50-C-21-V; R21-61-10.0A-B01CV-V; R21-62-10.0A-R01IV-V; MD2-B-34-610-1-A36-B-C; PR21-62-10.0A-XX-V; MA2-B-64-610-1-A22-2-C; MF2-B-34-610-1-BB6-2-C;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
Current Rating (Amps): 8.5A
HTSUS: 8536.20.0020
Mfr: Carling Technologies
Other Names: TGCO510TWB,MU2B944851A21BE,432-MU2-B-94-485-1-A21-B-E
Approval Agency: CSA, TUV, UL

Buy Now
Mag Hydraulic Ckt Breaker, 2P, 8.5A, 1Ka; Product Range Carling Technologies - 71T5224 - Newark, An Avnet Company
Chicago, IL, United States
Mag Hydraulic Ckt Breaker, 2P, 8.5A, 1Ka; Product Range Carling Technologies
71T5224
Mag Hydraulic Ckt Breaker, 2P, 8.5A, 1Ka; Product Range Carling Technologies 71T5224
MAG HYDRAULIC CKT BREAKER, 2P, 8.5A, 1KA; Product Range:M Series; Current Rating:8.5A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:1kA; Trip Time:70s; Dielectric Strength:1.5kV RoHS Compliant: Yes

MAG HYDRAULIC CKT BREAKER, 2P, 8.5A, 1KA; Product Range:M Series; Current Rating:8.5A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:1kA; Trip Time:70s; Dielectric Strength:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number MU2-B-94-485-1-A21-B-E 71T5224
Product Name Circuit Protection - Circuit Breakers Mag Hydraulic Ckt Breaker, 2P, 8.5A, 1Ka; Product Range Carling Technologies
Rated AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Electronic circuit breaker - 787-1668/000-004 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers