Carling Technologies, Inc. Mag Hydraulic Ckt Breaker, 1P, 2A, 1Ka; Product Range Carling Technologies MM1-B-34-420-1-2BC-B-E

Description
MAG HYDRAULIC CKT BREAKER, 1P, 2A, 1KA; Product Range:M Series; Current Rating:2A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:1kA; Trip Time:70s; Dielectric Strength:1.5kV RoHS Compliant: Yes
Datasheet
Description
MAG HYDRAULIC CKT BREAKER, 1P, 2A, 1KA; Product Range:M Series; Current Rating:2A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:1kA; Trip Time:70s; Dielectric Strength:1.5kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mag Hydraulic Ckt Breaker, 1P, 2A, 1Ka; Product Range Carling Technologies - 72AC4618 - Newark, An Avnet Company
Chicago, IL, United States
Mag Hydraulic Ckt Breaker, 1P, 2A, 1Ka; Product Range Carling Technologies
72AC4618
Mag Hydraulic Ckt Breaker, 1P, 2A, 1Ka; Product Range Carling Technologies 72AC4618
MAG HYDRAULIC CKT BREAKER, 1P, 2A, 1KA; Product Range:M Series; Current Rating:2A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:1kA; Trip Time:70s; Dielectric Strength:1.5kV RoHS Compliant: Yes

MAG HYDRAULIC CKT BREAKER, 1P, 2A, 1KA; Product Range:M Series; Current Rating:2A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:1kA; Trip Time:70s; Dielectric Strength:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 72AC4618
Product Name Mag Hydraulic Ckt Breaker, 1P, 2A, 1Ka; Product Range Carling Technologies
Rated Current 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit breaker - 787-1668/000-004 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Electronic Circuit Breakers - 1236690 - RS Components, Ltd.
Specs
Features Motor Circuit Protection
Terminal Type Spring Clamp Terminal
View Details
Circuit Breaker - 82910081 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
Circuit Breakers - 209-2-1-52-2-9-100-ND - DigiKey
Specs
Rated Current 100 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
2 suppliers