CIRCUIT BREAKER, 1 POLE, 30A, 277VAC; Product Range:E Series; Current Rating:30A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:500s; Dielectric Strength:2.2kV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 10C2612 |
| Product Name | Circuit Breaker, 1 Pole, 30A, 277Vac; Product Range Carling Technologies |
| Rated Current | 30 amps |