CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 250V, 25A; Product Range:M Series; Current Rating:25A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:1kA; Trip Time:15s; Dielectric Strength:1.5kV; Voltage AC:250V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 76K1051 |
| Product Name | Circuit Breaker, Hydromagnetic, 2P, 250V, 25A; Product Range Carling Technologies |
| Rated AC Voltage | 250 volts |