The D-Series hydraulic/magnetic circuit breakers are similar to the C-Series circuit breakers, but designed for snap-on-back panel rail mounting on either a 35mm X 7.5mm, or a 35mm x 15mm Symmetrical Din Rail. This design allows rapid and simple mounting and removal of the breaker. It features recessed, wire-ready, touch-proof, shock resistant terminals, suitable for automatic screwdriver assembly, as well as "Dead Front" construction characteristics. These circuit breakers are available with the exclusive Visi-Rocker two color actuator which can be specified to indicate either the ON or the TRIPPED/OFF mode. They are also available with solid color rocker or handle type actuators. All actuator types fit the same industry standard panel cutouts. D-Series circuit breakers are offered in 1-4 poles (handle actuator) and 1-3 poles (rocker actuators), 0.02-50amps, up to 480VAC or 65VDC with choice of time delays, actuator styles and colors.
| Carling Technologies, Inc. | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | D Series |
| Product Name | Hydraulic Magnetic 1-4 Pole, Snap-On Rail Mounting Circuit Breakers |
| Rated AC Voltage | 125 to 480 volts |
| Rated DC Voltage | 65 volts |
| Rated Current | 0.0200 to 50 amps |
| Rated Breaking Capacity | 1500 to 5000 amps |
| Trip System Type | Magnetic Hydraulic |