Carling Technologies, Inc. Hydraulic Magnetic 1-6 Pole Circuit Breakers E Series

Description
The E-Series hydraulic/magnetic circuit breakers are ideally suited for higher current and voltage applications. They offer front and back mounting, screw terminals, stud terminals and heavy duty box wire connectors for solid wire or a pressure plate connector for standard wire. A Power Selector device is also available.
Datasheet
Description
The E-Series hydraulic/magnetic circuit breakers are ideally suited for higher current and voltage applications. They offer front and back mounting, screw terminals, stud terminals and heavy duty box wire connectors for solid wire or a pressure plate connector for standard wire. A Power Selector device is also available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Magnetic 1-6 Pole Circuit Breakers - E Series - Carling Technologies, Inc.
Plainville, CT, USA
Hydraulic Magnetic 1-6 Pole Circuit Breakers
E Series
Hydraulic Magnetic 1-6 Pole Circuit Breakers E Series
The E-Series hydraulic/magnetic circuit breakers are ideally suited for higher current and voltage applications. They offer front and back mounting, screw terminals, stud terminals and heavy duty box wire connectors for solid wire or a pressure plate connector for standard wire. A Power Selector device is also available.

The E-Series hydraulic/magnetic circuit breakers are ideally suited for higher current and voltage applications. They offer front and back mounting, screw terminals, stud terminals and heavy duty box wire connectors for solid wire or a pressure plate connector for standard wire. A Power Selector device is also available.

Supplier's Site Datasheet

Technical Specifications

  Carling Technologies, Inc.
Product Category Circuit Breakers
Product Number E Series
Product Name Hydraulic Magnetic 1-6 Pole Circuit Breakers
Rated AC Voltage 120 to 600 volts
Rated DC Voltage 65 to 125 volts
Rated Current 0.0200 to 125 amps
Rated Breaking Capacity 5000 to 10000 amps
Trip System Type Magnetic Hydraulic
Unlock Full Specs
to access all available technical data