THERMAL CIRCUIT BREAKER, 1 POLE, 12A; Product Range:CTB Series; Current Rating:12A; No. of Poles:1 Pole; Voltage Rating VDC:50V; Voltage Rating VAC:250V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 67H5958 |
| Product Name | Thermal Circuit Breaker, 1 Pole, 12A; Product Range Carling Technologies |
| Rated AC Voltage | 250 volts |