Carling Technologies, Inc. Thermal Circuit Breaker, 1 Pole, 3A; Product Range Carling Technologies CTB-B-B-03

Description
THERMAL CIRCUIT BREAKER, 1 POLE, 3A; Product Range:CTB Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating VDC:50V; Voltage Rating VAC:250V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Datasheet
Description
THERMAL CIRCUIT BREAKER, 1 POLE, 3A; Product Range:CTB Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating VDC:50V; Voltage Rating VAC:250V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Circuit Breaker, 1 Pole, 3A; Product Range Carling Technologies - 67H5950 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Circuit Breaker, 1 Pole, 3A; Product Range Carling Technologies
67H5950
Thermal Circuit Breaker, 1 Pole, 3A; Product Range Carling Technologies 67H5950
THERMAL CIRCUIT BREAKER, 1 POLE, 3A; Product Range:CTB Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating VDC:50V; Voltage Rating VAC:250V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

THERMAL CIRCUIT BREAKER, 1 POLE, 3A; Product Range:CTB Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating VDC:50V; Voltage Rating VAC:250V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protector, Thermal; 100 Megohms(Insulation); Panel Mount; + 0.005% - 70131661 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Protector, Thermal; 100 Megohms(Insulation); Panel Mount; + 0.005%
70131661
Circuit Protector, Thermal; 100 Megohms(Insulation); Panel Mount; + 0.005% 70131661
Thermal Circuit Protector, 100 Megohms (Insulation) Resistance, Panel Mounting UL, CSA, VDE, CE Approved CTB Series. 0.032 in. to 0.062 in. panel thickness.

Thermal Circuit Protector, 100 Megohms (Insulation) Resistance, Panel Mounting

  • UL, CSA, VDE, CE Approved
    CTB Series. 0.032 in. to 0.062 in. panel thickness.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 67H5950 70131661
Product Name Thermal Circuit Breaker, 1 Pole, 3A; Product Range Carling Technologies Circuit Protector, Thermal; 100 Megohms(Insulation); Panel Mount; + 0.005%
Rated AC Voltage 250 volts
Unlock Full Specs
to access all available technical data