Carling Technologies, Inc. Hydraulic Magnetic 1-3 Pole, High Amperage Circuit Breakers F Series

Description
The F-Series hydraulic/magnetic high amperage circuit breakers are designed to handle high current applications in extremely hot and/or cold locations. Due to its time-proven hydraulic/magnetic design, the F-Series load sensing mechanism is insensitive to changes in ambient or enclosure temperature, providing a consistent trip point over temperatures ranging from -40°C to +85°C.In addition, the F-Series circuit breakers come with a choice of overload time delays, making them ideal for critical applications having inductive loads.
Datasheet
Description
The F-Series hydraulic/magnetic high amperage circuit breakers are designed to handle high current applications in extremely hot and/or cold locations. Due to its time-proven hydraulic/magnetic design, the F-Series load sensing mechanism is insensitive to changes in ambient or enclosure temperature, providing a consistent trip point over temperatures ranging from -40°C to +85°C.In addition, the F-Series circuit breakers come with a choice of overload time delays, making them ideal for critical applications having inductive loads.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Magnetic 1-3 Pole, High Amperage Circuit Breakers - F Series - Carling Technologies, Inc.
Plainville, CT, USA
Hydraulic Magnetic 1-3 Pole, High Amperage Circuit Breakers
F Series
Hydraulic Magnetic 1-3 Pole, High Amperage Circuit Breakers F Series
The F-Series hydraulic/magnetic high amperage circuit breakers are designed to handle high current applications in extremely hot and/or cold locations. Due to its time-proven hydraulic/magnetic design, the F-Series load sensing mechanism is insensitive to changes in ambient or enclosure temperature, providing a consistent trip point over temperatures ranging from -40°C to +85°C.In addition, the F-Series circuit breakers come with a choice of overload time delays, making them ideal for critical applications having inductive loads.

The F-Series hydraulic/magnetic high amperage circuit breakers are designed to handle high current applications in extremely hot and/or cold locations. Due to its time-proven hydraulic/magnetic design, the F-Series load sensing mechanism is insensitive to changes in ambient or enclosure temperature, providing a consistent trip point over temperatures ranging from -40°C to +85°C.In addition, the F-Series circuit breakers come with a choice of overload time delays, making them ideal for critical applications having inductive loads.

Supplier's Site Datasheet

Technical Specifications

  Carling Technologies, Inc.
Product Category Circuit Breakers
Product Number F Series
Product Name Hydraulic Magnetic 1-3 Pole, High Amperage Circuit Breakers
Rated DC Voltage 125 volts
Rated Current 100 to 700 amps
Rated Breaking Capacity 25000 to 50000 amps
Trip System Type Magnetic Hydraulic
Features Positively Trip-free; Trip Indicator; Auxiliary Contacts (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole Supplementary D-Trip Circuit Breakers - 1DU25R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 25 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
QLB Series Thermal Circuit Breaker, 20A - QLB-203-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 20 amps
Trip System Type Thermal
View Details
2 suppliers