Carling Technologies, Inc. Circuit Breaker;Hyd/Mag;Rocker;Cur-Rtg 12A;Snap-In Front Panel;2 Pole;M Series MB2-B-24-612-1-A24-2D

Description
125⁄250 VAC, 80 VDC , Series Trip Type Circuit, M Series Rockers The height of the rocker is 1.560 in. The low cost M-series utilizes the hydraulic magnetic principle which provides accurate and reliable circuit protection even when exposed to extremely hot and⁄or cold application environments.
Description
125⁄250 VAC, 80 VDC , Series Trip Type Circuit, M Series Rockers The height of the rocker is 1.560 in. The low cost M-series utilizes the hydraulic magnetic principle which provides accurate and reliable circuit protection even when exposed to extremely hot and⁄or cold application environments.

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker;Hyd/Mag;Rocker;Cur-Rtg 12A;Snap-In Front Panel;2 Pole;M Series - 70131660 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Hyd/Mag;Rocker;Cur-Rtg 12A;Snap-In Front Panel;2 Pole;M Series
70131660
Circuit Breaker;Hyd/Mag;Rocker;Cur-Rtg 12A;Snap-In Front Panel;2 Pole;M Series 70131660
125⁄250 VAC, 80 VDC , Series Trip Type Circuit, M Series Rockers The height of the rocker is 1.560 in. The low cost M-series utilizes the hydraulic magnetic principle which provides accurate and reliable circuit protection even when exposed to extremely hot and⁄or cold application environments.

125⁄250 VAC, 80 VDC , Series Trip Type Circuit, M Series Rockers

  • The height of the rocker is 1.560 in.
    The low cost M-series utilizes the hydraulic magnetic principle which provides accurate and reliable circuit protection even when exposed to extremely hot and⁄or cold application environments.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Circuit Breakers
Product Number 70131660
Product Name Circuit Breaker;Hyd/Mag;Rocker;Cur-Rtg 12A;Snap-In Front Panel;2 Pole;M Series
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 80 volts
Rated Current 12 amps
Trip System Type Magnetic Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - T12-221SN-2-ND - DigiKey
Specs
Rated Current 2 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Single Pole C-Trip Manual Motor Controllers Circuit Breakers - 1C05UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 0.5000 amps
View Details
6 suppliers
Circuit Breakers - 723-209-1-1-62-3-8-50-ND - DigiKey
Specs
Rated Current 50 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details