Carling Technologies, Inc. Mag Hydraulic Ckt Breaker, 2P, 10A, 1Ka; Product Range Carling Technologies MA2-B-22-610-1-A26-B-E

Description
MAG HYDRAULIC CKT BREAKER, 2P, 10A, 1KA; Product Range:M Series; Current Rating:10A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:1kA; Trip Time:7s; Dielectric Strength:1.5kV RoHS Compliant: Yes
Datasheet
Description
MAG HYDRAULIC CKT BREAKER, 2P, 10A, 1KA; Product Range:M Series; Current Rating:10A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:1kA; Trip Time:7s; Dielectric Strength:1.5kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mag Hydraulic Ckt Breaker, 2P, 10A, 1Ka; Product Range Carling Technologies - 72AC4615 - Newark, An Avnet Company
Chicago, IL, United States
Mag Hydraulic Ckt Breaker, 2P, 10A, 1Ka; Product Range Carling Technologies
72AC4615
Mag Hydraulic Ckt Breaker, 2P, 10A, 1Ka; Product Range Carling Technologies 72AC4615
MAG HYDRAULIC CKT BREAKER, 2P, 10A, 1KA; Product Range:M Series; Current Rating:10A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:1kA; Trip Time:7s; Dielectric Strength:1.5kV RoHS Compliant: Yes

MAG HYDRAULIC CKT BREAKER, 2P, 10A, 1KA; Product Range:M Series; Current Rating:10A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:1kA; Trip Time:7s; Dielectric Strength:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 72AC4615
Product Name Mag Hydraulic Ckt Breaker, 2P, 10A, 1Ka; Product Range Carling Technologies
Rated Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

140G 125A G Frame Molded Case Ckt-BKR - 140G-G2C3-C90-MB - Allen-Bradley / Rockwell Automation
Specs
Features Molded Case Circuit Breaker
View Details
Circuit Breakers - Q512-ND - DigiKey
Qualtek Electronics Corp.
Specs
Rated Current 3 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers - 723-209-1-1-66-3-9-50-H-ND - DigiKey
Specs
Rated Current 50 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details